Panduit Corp. Wire Marker, Po, 50.8Mm X 101.6Mm, Wht; Marker Type Panduit S200X400FAL

Description
WIRE MARKER, PO, 50.8MM X 101.6MM, WHT; Marker Type:Self Laminating; Legend:-; Marker Dimensions:50.8mm x 101.6mm; Marker Material:PO (Polyolefin); Legend Colour:-; Marker Colour:White; Product Range:- RoHS Compliant: Yes
Description
WIRE MARKER, PO, 50.8MM X 101.6MM, WHT; Marker Type:Self Laminating; Legend:-; Marker Dimensions:50.8mm x 101.6mm; Marker Material:PO (Polyolefin); Legend Colour:-; Marker Colour:White; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire Marker, Po, 50.8Mm X 101.6Mm, Wht; Marker Type Panduit - 61J9240 - Newark, An Avnet Company
Chicago, IL, United States
Wire Marker, Po, 50.8Mm X 101.6Mm, Wht; Marker Type Panduit
61J9240
Wire Marker, Po, 50.8Mm X 101.6Mm, Wht; Marker Type Panduit 61J9240
WIRE MARKER, PO, 50.8MM X 101.6MM, WHT; Marker Type:Self Laminating; Legend:-; Marker Dimensions:50.8mm x 101.6mm; Marker Material:PO (Polyolefin); Legend Colour:-; Marker Colour:White; Product Range:- RoHS Compliant: Yes

WIRE MARKER, PO, 50.8MM X 101.6MM, WHT; Marker Type:Self Laminating; Legend:-; Marker Dimensions:50.8mm x 101.6mm; Marker Material:PO (Polyolefin); Legend Colour:-; Marker Colour:White; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 61J9240
Product Name Wire Marker, Po, 50.8Mm X 101.6Mm, Wht; Marker Type Panduit
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 537222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details