Panduit Corp. Self-Laminating Labels; Marker Type Panduit S100X225VATY

Description
SELF-LAMINATING LABELS; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 57.15mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:-; Product Range:-; Accessory Type:Label; External Depth:2.25"; Height:57.2mm RoHS Compliant: Yes
Datasheet
Description
SELF-LAMINATING LABELS; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 57.15mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:-; Product Range:-; Accessory Type:Label; External Depth:2.25"; Height:57.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self-Laminating Labels; Marker Type Panduit - 51K9655 - Newark, An Avnet Company
Chicago, IL, United States
Self-Laminating Labels; Marker Type Panduit
51K9655
Self-Laminating Labels; Marker Type Panduit 51K9655
SELF-LAMINATING LABELS; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 57.15mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:-; Product Range:-; Accessory Type:Label; External Depth:2.25"; Height:57.2mm RoHS Compliant: Yes

SELF-LAMINATING LABELS; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 57.15mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:-; Product Range:-; Accessory Type:Label; External Depth:2.25"; Height:57.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 51K9655
Product Name Self-Laminating Labels; Marker Type Panduit
Wire & Cable Markers Pre-printed Markers
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 2153041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.201 inch (2.5 to 5.1 mm)
View Details