Panduit Corp. Wire Marker, Pvdf, 25.4Mm X 57.2Mm, Wht; Marker Type Panduit S100X225T1T

Description
WIRE MARKER, PVDF, 25.4MM X 57.2MM, WHT; Marker Type:Self Laminating; Legend:Blank (No Legend); Marker Dimensions:25.4mm x 57.2mm; Marker Material:PVDF (Polyvinylidene Fluoride); Legend Colour:-; Marker Colour:White; Product Range:-;RoHS Compliant: Yes
Description
WIRE MARKER, PVDF, 25.4MM X 57.2MM, WHT; Marker Type:Self Laminating; Legend:Blank (No Legend); Marker Dimensions:25.4mm x 57.2mm; Marker Material:PVDF (Polyvinylidene Fluoride); Legend Colour:-; Marker Colour:White; Product Range:-;RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire Marker, Pvdf, 25.4Mm X 57.2Mm, Wht; Marker Type Panduit - 61AC8467 - Newark, An Avnet Company
Chicago, IL, United States
Wire Marker, Pvdf, 25.4Mm X 57.2Mm, Wht; Marker Type Panduit
61AC8467
Wire Marker, Pvdf, 25.4Mm X 57.2Mm, Wht; Marker Type Panduit 61AC8467
WIRE MARKER, PVDF, 25.4MM X 57.2MM, WHT; Marker Type:Self Laminating; Legend:Blank (No Legend); Marker Dimensions:25.4mm x 57.2mm; Marker Material:PVDF (Polyvinylidene Fluoride); Legend Colour:-; Marker Colour:White; Product Range:-;RoHS Compliant: Yes

WIRE MARKER, PVDF, 25.4MM X 57.2MM, WHT; Marker Type:Self Laminating; Legend:Blank (No Legend); Marker Dimensions:25.4mm x 57.2mm; Marker Material:PVDF (Polyvinylidene Fluoride); Legend Colour:-; Marker Colour:White; Product Range:-;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 61AC8467
Product Name Wire Marker, Pvdf, 25.4Mm X 57.2Mm, Wht; Marker Type Panduit
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 2153035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.201 inch (2.5 to 5.1 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details