Panduit Corp. Cable Id Markers, Self Laminating, White, Polyester, 25.4Mm X 40.6.1Mm, Pk2500; Marker Type Panduit S100X160YAJ

Description
CABLE ID MARKERS, SELF LAMINATING, WHITE, POLYESTER, 25.4MM x 40.6.1MM, PK2500; Marker Type:Self Laminating; Legend:-; Marker Dimensions:-; Marker Material:PO (Polyolefin); Legend Colour:-; Marker Colour:White; External Width:25.4mm RoHS Compliant: Yes
Datasheet
Description
CABLE ID MARKERS, SELF LAMINATING, WHITE, POLYESTER, 25.4MM x 40.6.1MM, PK2500; Marker Type:Self Laminating; Legend:-; Marker Dimensions:-; Marker Material:PO (Polyolefin); Legend Colour:-; Marker Colour:White; External Width:25.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Id Markers, Self Laminating, White, Polyester, 25.4Mm X 40.6.1Mm, Pk2500; Marker Type Panduit - 08J3945 - Newark, An Avnet Company
Chicago, IL, United States
Cable Id Markers, Self Laminating, White, Polyester, 25.4Mm X 40.6.1Mm, Pk2500; Marker Type Panduit
08J3945
Cable Id Markers, Self Laminating, White, Polyester, 25.4Mm X 40.6.1Mm, Pk2500; Marker Type Panduit 08J3945
CABLE ID MARKERS, SELF LAMINATING, WHITE, POLYESTER, 25.4MM x 40.6.1MM, PK2500; Marker Type:Self Laminating; Legend:-; Marker Dimensions:-; Marker Material:PO (Polyolefin); Legend Colour:-; Marker Colour:White; External Width:25.4mm RoHS Compliant: Yes

CABLE ID MARKERS, SELF LAMINATING, WHITE, POLYESTER, 25.4MM x 40.6.1MM, PK2500; Marker Type:Self Laminating; Legend:-; Marker Dimensions:-; Marker Material:PO (Polyolefin); Legend Colour:-; Marker Colour:White; External Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 08J3945
Product Name Cable Id Markers, Self Laminating, White, Polyester, 25.4Mm X 40.6.1Mm, Pk2500; Marker Type Panduit
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.157 to 0.394 inch (4 to 10 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
5/16 Routing and Protection TIC, Nylon, Natural - AP01TIC31N - ARKPLAS
Specs
Material Polyamide / Nylon®
Diameter 0.312 inch (7.94 mm)
View Details