Panduit Corp. Label; Marker Type Panduit S100X150VA1Y

Description
LABEL; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 38.1mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label; For Use With:Cable & Wire; Height:38.1mm RoHS Compliant: Yes
Datasheet
Description
LABEL; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 38.1mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label; For Use With:Cable & Wire; Height:38.1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label; Marker Type Panduit - 51K9653 - Newark, An Avnet Company
Chicago, IL, United States
Label; Marker Type Panduit
51K9653
Label; Marker Type Panduit 51K9653
LABEL; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 38.1mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label; For Use With:Cable & Wire; Height:38.1mm RoHS Compliant: Yes

LABEL; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 38.1mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label; For Use With:Cable & Wire; Height:38.1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Label, Self-Lam, 25.4X38.1Mm, Pk2500; Marker Type Panduit - 55R1964 - Newark, An Avnet Company
Chicago, IL, United States
Label, Self-Lam, 25.4X38.1Mm, Pk2500; Marker Type Panduit
55R1964
Label, Self-Lam, 25.4X38.1Mm, Pk2500; Marker Type Panduit 55R1964
LABEL, SELF-LAM, 25.4X38.1MM, PK2500; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 38.1mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; SVHC:No SVHC (15-Jan-2019); Accessory RoHS Compliant: Yes

LABEL, SELF-LAM, 25.4X38.1MM, PK2500; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 38.1mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; SVHC:No SVHC (15-Jan-2019); Accessory RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 51K9653
Product Name Label; Marker Type Panduit
Wire & Cable Markers Pre-printed Markers
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.157 to 0.394 inch (4 to 10 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Heat Shrink Sleeves - IMS Series - IDENTCO International
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyolefin
View Details