Panduit Corp. Cable Tie Guns RT2HT

Description
RT2HT cable tie installation tool
Request a Quote
Description
RT2HT cable tie installation tool
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Guns - 2740116 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Tie Guns
2740116
Cable Tie Guns 2740116
RT2HT cable tie installation tool

RT2HT cable tie installation tool

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Ties
Product Number 2740116
Product Name Cable Tie Guns
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-065 - TE Connectivity
Specs
Material Stainless Steel
Length 24.41 inch (620 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details