48-PORT PATCH PANEL IN BLACK ACC
QN PATCH PNL, RJ45, 48PORT; Connector Type:RJ45; No. of Ports:48Ports; LAN Category:-; Rack U Height:1U RoHS Compliant: Yes
48-PORT PATCH PANEL IN BLACK ACC
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Patch Panels | Patch Panels | Patch Panels |
| Product Number | 298-12851-ND | 32M6258 | QPP48HDBL |
| Product Name | Patchbay, Jack Panels | Qn Patch Pnl, Rj45, 48Port; Connector Type Panduit | Patchbay, Jack Panels |
| Cable Specifications | Fiber Optic Cable |