Hubbell Incorporated Pre-Configured Patch Panel UDX24E

Description
MULTIMEDIA TYPE 16 GAUGE COLD ROLLED STEEL MATERIAL 19 INCH W X 1.75 INCH H SIZE BLACK COLOR UL, CUL APPROVAL RACK MOUNTING 24 PORT(S) 3/5E/6/6A CATEGORY 1U RACK UNIT NEXTSPEED[R], ISTATION[TM] BRAND TYPE UNLOADED UDX MODEL
Datasheet
Description
MULTIMEDIA TYPE 16 GAUGE COLD ROLLED STEEL MATERIAL 19 INCH W X 1.75 INCH H SIZE BLACK COLOR UL, CUL APPROVAL RACK MOUNTING 24 PORT(S) 3/5E/6/6A CATEGORY 1U RACK UNIT NEXTSPEED[R], ISTATION[TM] BRAND TYPE UNLOADED UDX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pre-Configured Patch Panel - UDX24E - Hubbell Incorporated
Orange, CT, USA
Pre-Configured Patch Panel
UDX24E
Pre-Configured Patch Panel UDX24E
MULTIMEDIA TYPE 16 GAUGE COLD ROLLED STEEL MATERIAL 19 INCH W X 1.75 INCH H SIZE BLACK COLOR UL, CUL APPROVAL RACK MOUNTING 24 PORT(S) 3/5E/6/6A CATEGORY 1U RACK UNIT NEXTSPEED[R], ISTATION[TM] BRAND TYPE UNLOADED UDX MODEL
  • MULTIMEDIA TYPE
  • 16 GAUGE COLD ROLLED STEEL MATERIAL
  • 19 INCH W X 1.75 INCH H SIZE
  • BLACK COLOR
  • UL, CUL APPROVAL
  • RACK MOUNTING
  • 24 PORT(S)
  • 3/5E/6/6A CATEGORY
  • 1U RACK UNIT
  • NEXTSPEED[R], ISTATION[TM] BRAND
  • TYPE UNLOADED
  • UDX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Patch Panels
Product Number UDX24E
Product Name Pre-Configured Patch Panel
Ports 24
Unlock Full Specs
to access all available technical data

Similar Products