RS Components, Ltd.
Wall Boxes
1833517
Description
Service Box 600X500X250
Request a Quote
Email Supplier
Description
Service Box 600X500X250
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
1833517 |
|
Product Name
|
Wall Boxes |
|
Type
|
Junction Box
|
|
Width
|
19.69 inch (500 mm)
|
|
Depth
|
9.84 inch (250 mm)
|
|
Material
|
Galvanised steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Shape
Rectangular
Length
3.15 inch (80 mm)
View Details
Type
Junction Box
Length
5.91 inch (150 mm)
Width
22.64 inch (575 mm)
View Details
Type
Junction Box
Width
15.75 inch (400 mm)
Depth
7.09 inch (180 mm)
View Details
Shape
Rectangular
Length
6.89 inch (175 mm)
Width
6.89 inch (175 mm)
View Details