Panduit Corp. White Print-On Vinyl Label; Marker Type Panduit PSWM-375Y

Description
WHITE PRINT-ON VINYL LABEL; Marker Type:Self Laminating; Legend:-; Marker Dimensions:9.5mm x 38.1mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Wire Marker Card; External Width:9.5mm RoHS Compliant: Yes
Datasheet
Description
WHITE PRINT-ON VINYL LABEL; Marker Type:Self Laminating; Legend:-; Marker Dimensions:9.5mm x 38.1mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Wire Marker Card; External Width:9.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
White Print-On Vinyl Label; Marker Type Panduit - 51K6172 - Newark, An Avnet Company
Chicago, IL, United States
White Print-On Vinyl Label; Marker Type Panduit
51K6172
White Print-On Vinyl Label; Marker Type Panduit 51K6172
WHITE PRINT-ON VINYL LABEL; Marker Type:Self Laminating; Legend:-; Marker Dimensions:9.5mm x 38.1mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Wire Marker Card; External Width:9.5mm RoHS Compliant: Yes

WHITE PRINT-ON VINYL LABEL; Marker Type:Self Laminating; Legend:-; Marker Dimensions:9.5mm x 38.1mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Wire Marker Card; External Width:9.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 51K6172
Product Name White Print-On Vinyl Label; Marker Type Panduit
Wire & Cable Markers Pre-printed Markers
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537208 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.197 inch (2.5 to 5 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Heat Shrink Sleeves - IMS Series - IDENTCO International
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyolefin
View Details