Panduit Corp. Cable Ties and Zip Ties PRT5EH-Q0

Description
"Lashing, Releasable Black 5.00"" (127.00mm) 0.500"" (12.70mm) 250 lbs (113.40 kg)"
Request a Quote Datasheet
Description
"Lashing, Releasable Black 5.00"" (127.00mm) 0.500"" (12.70mm) 250 lbs (113.40 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-14041-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-14041-ND
Cable Ties and Zip Ties 298-14041-ND
"Lashing, Releasable Black 5.00"" (127.00mm) 0.500"" (12.70mm) 250 lbs (113.40 kg)"

"Lashing, Releasable Black 5.00"" (127.00mm) 0.500"" (12.70mm) 250 lbs (113.40 kg)"

Buy Now Datasheet
CABLE TIE, PAN-TY, RELEASABLE, WEATHER RESISTANT, NYLON; 20.1IN - 70043956 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE TIE, PAN-TY, RELEASABLE, WEATHER RESISTANT, NYLON; 20.1IN
70043956
CABLE TIE, PAN-TY, RELEASABLE, WEATHER RESISTANT, NYLON; 20.1IN 70043956
Pan-Ty® Releasable Lashing Ties - Weather Resistant Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments. The Pan-Ty Cable Ties are designed for use in numerous applications to meet a variety of needs in the OEM, MRO, and Construction Markets. They are made with one-piece construction for consistent performance and reliablity along with the lowest threading force of any one-piece cable tie in the industry. Extra-Heavy Cross Section Lashing Ties are typically used on heavy duty jobs such as securing conduit or large cable bundles to permanent structures indoors or out. Weather Resistant material resists ultraviolet light. The extended tab end of releasable cable ties permits easy release and reuse even after the tie has been pulled up snug by hand. Releasable ties are particularly useful where changes are anticipated during development, production or servicing in the field. Can be used with MCEH mounting clip.

Pan-Ty® Releasable Lashing Ties - Weather Resistant
Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments.
The Pan-Ty Cable Ties are designed for use in numerous applications to meet a variety of needs in the OEM, MRO, and Construction Markets. They are made with one-piece construction for consistent performance and reliablity along with the lowest threading force of any one-piece cable tie in the industry.
Extra-Heavy Cross Section

  • Lashing Ties are typically used on heavy duty jobs such as securing conduit or large cable bundles to permanent structures indoors or out.
  • Weather Resistant material resists ultraviolet light.
  • The extended tab end of releasable cable ties permits easy release and reuse even after the tie has been pulled up snug by hand.
  • Releasable ties are particularly useful where changes are anticipated during development, production or servicing in the field.
  • Can be used with MCEH mounting clip.
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Cable Ties Cable Ties
Product Number 298-14041-ND 70043956
Product Name Cable Ties and Zip Ties CABLE TIE, PAN-TY, RELEASABLE, WEATHER RESISTANT, NYLON; 20.1IN
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 2-160982-1 - TE Connectivity
Specs
Material Polyamide 6.6 GF
Length 11.81 inch (300 mm)
View Details
Cable Ties - 102534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details