Panduit Corp. Cable Ties and Zip Ties PRT5EH-C100

Description
"Lashing, Releasable Black 5.00"" (127.00mm) 0.500"" (12.70mm) 90 lbs (40.82 kg)"
Request a Quote Datasheet
Description
"Lashing, Releasable Black 5.00"" (127.00mm) 0.500"" (12.70mm) 90 lbs (40.82 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-14040-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-14040-ND
Cable Ties and Zip Ties 298-14040-ND
"Lashing, Releasable Black 5.00"" (127.00mm) 0.500"" (12.70mm) 90 lbs (40.82 kg)"

"Lashing, Releasable Black 5.00"" (127.00mm) 0.500"" (12.70mm) 90 lbs (40.82 kg)"

Buy Now Datasheet
Cable Tie, 511Mm, Pp, 90Lb, Black; Cable Tie Material Panduit - 61AC8100 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 511Mm, Pp, 90Lb, Black; Cable Tie Material Panduit
61AC8100
Cable Tie, 511Mm, Pp, 90Lb, Black; Cable Tie Material Panduit 61AC8100
CABLE TIE, 511MM, PP, 90LB, BLACK; Cable Tie Material:PP (Polypropylene); Cable Tie Colour:Black; Cable Tie Length:511mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:127mm; Minimum Loop Tensile Strength:90lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, 511MM, PP, 90LB, BLACK; Cable Tie Material:PP (Polypropylene); Cable Tie Colour:Black; Cable Tie Length:511mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:127mm; Minimum Loop Tensile Strength:90lb; Cable Tie RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-14040-ND 61AC8100
Product Name Cable Ties and Zip Ties Cable Tie, 511Mm, Pp, 90Lb, Black; Cable Tie Material Panduit
Material Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details