Panduit Corp. Cable Ties and Zip Ties PRT4S-M3

Description
"Standard, Releasable Orange 4.00"" (101.60mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Releasable Orange 4.00"" (101.60mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-14037-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-14037-ND
Cable Ties and Zip Ties 298-14037-ND
"Standard, Releasable Orange 4.00"" (101.60mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Releasable Orange 4.00"" (101.60mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, Releasable, 14.5
Wilmington, MA, United States
Cable Tie, Releasable, 14.5"L (368mm), S
PRT4S-M3
Cable Tie, Releasable, 14.5"L (368mm), S PRT4S-M3
Cable Tie, Releasable, 14.5"L (368mm), S

Cable Tie, Releasable, 14.5"L (368mm), S

Buy Now
Cable Tie, 368Mm, Nylon 6.6, 50Lb, Org; Cable Tie Material Panduit - 61AC8099 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 368Mm, Nylon 6.6, 50Lb, Org; Cable Tie Material Panduit
61AC8099
Cable Tie, 368Mm, Nylon 6.6, 50Lb, Org; Cable Tie Material Panduit 61AC8099
CABLE TIE, 368MM, NYLON 6.6, 50LB, ORG; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Orange; Cable Tie Length:368mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:102mm; Minimum Loop Tensile Strength:50lb; Cable RoHS Compliant: Yes

CABLE TIE, 368MM, NYLON 6.6, 50LB, ORG; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Orange; Cable Tie Length:368mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:102mm; Minimum Loop Tensile Strength:50lb; Cable RoHS Compliant: Yes

Supplier's Site
Cable Tie; Cable Tie Material Panduit - 97B2066 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie; Cable Tie Material Panduit
97B2066
Cable Tie; Cable Tie Material Panduit 97B2066
CABLE TIE; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:368mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIE; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:368mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 298-14037-ND PRT4S-M3 61AC8099
Product Name Cable Ties and Zip Ties Cable Tie, Releasable, 14.5"L (368mm), S Cable Tie, 368Mm, Nylon 6.6, 50Lb, Org; Cable Tie Material Panduit
Color Orange
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details