Panduit Corp. Cable Ties and Zip Ties PRT3H-L0

Description
"Standard, Releasable Black 3.00"" (76.20mm) 0.300"" (7.62mm) 80 lbs (36.29 kg)"
Request a Quote Datasheet
Description
"Standard, Releasable Black 3.00"" (76.20mm) 0.300"" (7.62mm) 80 lbs (36.29 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-20245-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-20245-ND
Cable Ties and Zip Ties 298-20245-ND
"Standard, Releasable Black 3.00"" (76.20mm) 0.300"" (7.62mm) 80 lbs (36.29 kg)"

"Standard, Releasable Black 3.00"" (76.20mm) 0.300"" (7.62mm) 80 lbs (36.29 kg)"

Buy Now Datasheet
Cable Tie, Rel, Uv, 290X7.6Mm, Pk50; Cable Tie Material Panduit - 81R3071 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Rel, Uv, 290X7.6Mm, Pk50; Cable Tie Material Panduit
81R3071
Cable Tie, Rel, Uv, 290X7.6Mm, Pk50; Cable Tie Material Panduit 81R3071
CABLE TIE, REL, UV, 290X7.6MM, PK50; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:290mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:76mm; Minimum Loop Tensile Strength:80lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, REL, UV, 290X7.6MM, PK50; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:290mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:76mm; Minimum Loop Tensile Strength:80lb; Cable Tie RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-20245-ND 81R3071
Product Name Cable Ties and Zip Ties Cable Tie, Rel, Uv, 290X7.6Mm, Pk50; Cable Tie Material Panduit
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 4.92 inch (125 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details