Panduit Corp. Cable Ties and Zip Ties PRT3H-L

Description
"Standard, Releasable Natural 3.00"" (76.20mm) 0.300"" (7.62mm) 80 lbs (36.29 kg)"
Request a Quote Datasheet
Description
"Standard, Releasable Natural 3.00"" (76.20mm) 0.300"" (7.62mm) 80 lbs (36.29 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-23161-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-23161-ND
Cable Ties and Zip Ties 298-23161-ND
"Standard, Releasable Natural 3.00"" (76.20mm) 0.300"" (7.62mm) 80 lbs (36.29 kg)"

"Standard, Releasable Natural 3.00"" (76.20mm) 0.300"" (7.62mm) 80 lbs (36.29 kg)"

Buy Now Datasheet
Cable Ties; Cable Tie Material Panduit - 67C1742 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
67C1742
Cable Ties; Cable Tie Material Panduit 67C1742
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:290mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:76mm; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6; Colour:Natural; Length:11.4"RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:290mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:76mm; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6; Colour:Natural; Length:11.4"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-23161-ND 67C1742
Product Name Cable Ties and Zip Ties Cable Ties; Cable Tie Material Panduit
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details