Panduit Corp. Cable Ties and Zip Ties PRT1S-C

Description
"Standard, Releasable Natural 1.00"" (25.40mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Releasable Natural 1.00"" (25.40mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-20238-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-20238-ND
Cable Ties and Zip Ties 298-20238-ND
"Standard, Releasable Natural 1.00"" (25.40mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Releasable Natural 1.00"" (25.40mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Ties; Cable Tie Material Panduit - 99B2021 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
99B2021
Cable Ties; Cable Tie Material Panduit 99B2021
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:122mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:25mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:122mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:25mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site Datasheet
CABLE TIE, PAN-TY, RELEASABLE, 4.8IN - 70043941 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE TIE, PAN-TY, RELEASABLE, 4.8IN
70043941
CABLE TIE, PAN-TY, RELEASABLE, 4.8IN 70043941
Pan-Ty® Releasable Cable Ties Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments. The Pan-Ty Cable Ties are designed for use in numerous applications to meet a variety of needs in the OEM, MRO, and Construction Markets. They are made with one-piece construction for consistent performance and reliablity along with the lowest threading force of any one-piece cable tie in the industry. Standard Cross Section The extended tab of releasable cable ties permits easy release and re-use even after tie has been pulled up snug by hand Releasable ties are particularly useful where changes are anticipated during development, production, or servicing in the field To release, grasp the head of the cable tie, deflect release tab, and pull the cable tie away from the bundle

Pan-Ty® Releasable Cable Ties
Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments.
The Pan-Ty Cable Ties are designed for use in numerous applications to meet a variety of needs in the OEM, MRO, and Construction Markets. They are made with one-piece construction for consistent performance and reliablity along with the lowest threading force of any one-piece cable tie in the industry.
Standard Cross Section

  • The extended tab of releasable cable ties permits easy release and re-use even after tie has been pulled up snug by hand
  • Releasable ties are particularly useful where changes are anticipated during development, production, or servicing in the field
  • To release, grasp the head of the cable tie, deflect release tab, and pull the cable tie away from the bundle
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties
Product Number 298-20238-ND 99B2021 70043941
Product Name Cable Ties and Zip Ties Cable Ties; Cable Tie Material Panduit CABLE TIE, PAN-TY, RELEASABLE, 4.8IN
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details