Panduit Corp. Cable Ties and Zip Ties PRT1.5S-C

Description
"Standard, Releasable Natural 1.50"" (38.10mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Releasable Natural 1.50"" (38.10mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-14021-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-14021-ND
Cable Ties and Zip Ties 298-14021-ND
"Standard, Releasable Natural 1.50"" (38.10mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Releasable Natural 1.50"" (38.10mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
CABLE TIE, PAN-TY, RELEASABLE; 6.3IN - 70043937 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE TIE, PAN-TY, RELEASABLE; 6.3IN
70043937
CABLE TIE, PAN-TY, RELEASABLE; 6.3IN 70043937
Pan-Ty® Releasable Cable Ties Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments. The Pan-Ty Cable Ties are designed for use in numerous applications to meet a variety of needs in the OEM, MRO, and Construction Markets. They are made with one-piece construction for consistent performance and reliablity along with the lowest threading force of any one-piece cable tie in the industry. Standard Cross Section The extended tab of releasable cable ties permits easy release and re-use even after tie has been pulled up snug by hand Releasable ties are particularly useful where changes are anticipated during development, production, or servicing in the field To release, grasp the head of the cable tie, deflect release tab, and pull the cable tie away from the bundle

Pan-Ty® Releasable Cable Ties
Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments.
The Pan-Ty Cable Ties are designed for use in numerous applications to meet a variety of needs in the OEM, MRO, and Construction Markets. They are made with one-piece construction for consistent performance and reliablity along with the lowest threading force of any one-piece cable tie in the industry.
Standard Cross Section

  • The extended tab of releasable cable ties permits easy release and re-use even after tie has been pulled up snug by hand
  • Releasable ties are particularly useful where changes are anticipated during development, production, or servicing in the field
  • To release, grasp the head of the cable tie, deflect release tab, and pull the cable tie away from the bundle
Supplier's Site
Cable Tie, 160Mm, Nylon 6.6, Natural; Cable Tie Material Panduit - 49AC5065 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 160Mm, Nylon 6.6, Natural; Cable Tie Material Panduit
49AC5065
Cable Tie, 160Mm, Nylon 6.6, Natural; Cable Tie Material Panduit 49AC5065
CABLE TIE, 160MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:160mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:38mm; Minimum Loop Tensile Strength:50lb; Cable RoHS Compliant: Yes

CABLE TIE, 160MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:160mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:38mm; Minimum Loop Tensile Strength:50lb; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 298-14021-ND 70043937 49AC5065
Product Name Cable Ties and Zip Ties CABLE TIE, PAN-TY, RELEASABLE; 6.3IN Cable Tie, 160Mm, Nylon 6.6, Natural; Cable Tie Material Panduit
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 1-604774-0 - TE Connectivity
Specs
Material Nylon
Length 15.43 inch (392 mm)
View Details
2 suppliers