Panduit Corp. Cable Ties and Zip Ties PRST30S-S14-M30

Description
"Ladder, Releasable Black 1.18"" (30.00mm) 0.380"" (9.70mm) 35 lbs (15.88 kg)"
Request a Quote Datasheet
Description
"Ladder, Releasable Black 1.18"" (30.00mm) 0.380"" (9.70mm) 35 lbs (15.88 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-20234-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-20234-ND
Cable Ties and Zip Ties 298-20234-ND
"Ladder, Releasable Black 1.18"" (30.00mm) 0.380"" (9.70mm) 35 lbs (15.88 kg)"

"Ladder, Releasable Black 1.18"" (30.00mm) 0.380"" (9.70mm) 35 lbs (15.88 kg)"

Buy Now Datasheet
Cable Tie, 132Mm, Nylon6.6 Hs, 35Lb, Blk; Cable Tie Material Panduit - 61AC8088 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 132Mm, Nylon6.6 Hs, 35Lb, Blk; Cable Tie Material Panduit
61AC8088
Cable Tie, 132Mm, Nylon6.6 Hs, 35Lb, Blk; Cable Tie Material Panduit 61AC8088
CABLE TIE, 132MM, NYLON6.6 HS, 35LB, BLK; Cable Tie Material:Nylon 6.6 HS (Polyamide 6.6 HS) (Heat Stabilised); Cable Tie Colour:Black; Cable Tie Length:132mm; Cable Tie Width:9.7mm; Cable Bundle Diameter Max:30mm; Minimum Loop RoHS Compliant: Yes

CABLE TIE, 132MM, NYLON6.6 HS, 35LB, BLK; Cable Tie Material:Nylon 6.6 HS (Polyamide 6.6 HS) (Heat Stabilised); Cable Tie Colour:Black; Cable Tie Length:132mm; Cable Tie Width:9.7mm; Cable Bundle Diameter Max:30mm; Minimum Loop RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-20234-ND 61AC8088
Product Name Cable Ties and Zip Ties Cable Tie, 132Mm, Nylon6.6 Hs, 35Lb, Blk; Cable Tie Material Panduit
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details