Panduit Corp. Cable Clamp; Mount Fixing Type Panduit PP1S-S12-X

Description
CABLE CLAMP; Mount Fixing Type:Screw; Mounting Hole Dia:5.7mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:27.9mm; Width:19.1mm; Height:50.8mm; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes
Datasheet
Description
CABLE CLAMP; Mount Fixing Type:Screw; Mounting Hole Dia:5.7mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:27.9mm; Width:19.1mm; Height:50.8mm; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp; Mount Fixing Type Panduit - 96B0977 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp; Mount Fixing Type Panduit
96B0977
Cable Clamp; Mount Fixing Type Panduit 96B0977
CABLE CLAMP; Mount Fixing Type:Screw; Mounting Hole Dia:5.7mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:27.9mm; Width:19.1mm; Height:50.8mm; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes

CABLE CLAMP; Mount Fixing Type:Screw; Mounting Hole Dia:5.7mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:27.9mm; Width:19.1mm; Height:50.8mm; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Clamps
Product Number 96B0977
Product Name Cable Clamp; Mount Fixing Type Panduit
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 50 Self Attaching Cable Clamps - 990-BK - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
PROOF WIRE MANAGER - WSM-10 - WSM-10 - Sugatsune America, Inc.
Specs
Material Steel
View Details
POWER CABLE RETENTION CLAMP - SWPL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
Diameter 8.000 to 14.500 inch (203 to 368 mm)
View Details
Steel Cable Clamp - 8101 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.250 inch (6.35 mm)
View Details
4 suppliers