Panduit Corp. Terminals - Spade Connectors PN10-6F-L

Description
CONN SPADE TERM 10-12AWG #6 YEL
Request a Quote Datasheet
Description
CONN SPADE TERM 10-12AWG #6 YEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 298-15435-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
298-15435-ND
Terminals - Spade Connectors 298-15435-ND
CONN SPADE TERM 10-12AWG #6 YEL

CONN SPADE TERM 10-12AWG #6 YEL

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
PN10-6F-L
Terminals PN10-6F-L
Terminals NYL-FORK 12-10 YEL #6

Terminals NYL-FORK 12-10 YEL #6

Buy Now Datasheet
Terminal, Fork Tongue, #6, 10Awg; Product Range Panduit - 68AC0302 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, #6, 10Awg; Product Range Panduit
68AC0302
Terminal, Fork Tongue, #6, 10Awg; Product Range Panduit 68AC0302
TERMINAL, FORK TONGUE, #6, 10AWG; Product Range:PN-F Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, FORK TONGUE, #6, 10AWG; Product Range:PN-F Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-15435-ND PN10-6F-L 68AC0302
Product Name Terminals - Spade Connectors Terminals Terminal, Fork Tongue, #6, 10Awg; Product Range Panduit
Terminal Type Fork Terminal; Standard Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Terminal Posts - 1796913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details
Ferrules - 2864.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
E-Z-Nailclip 86-1 on Threaded Post - 8607 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details