Panduit Corp. Markers PMDR-1

Description
Wire Marker, Tape White Polyester
Request a Quote Datasheet
Description
Wire Marker, Tape White Polyester
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Markers - 298-1285-ND - DigiKey
Thief River Falls, MN, United States
Wire Marker, Tape White Polyester

Wire Marker, Tape White Polyester

Buy Now Datasheet
Wire Marker, Pre Printed, Polyester; Marker Type Panduit - 87F4578 - Newark, An Avnet Company
Chicago, IL, United States
Wire Marker, Pre Printed, Polyester; Marker Type Panduit
87F4578
Wire Marker, Pre Printed, Polyester; Marker Type Panduit 87F4578
WIRE MARKER, PRE PRINTED, POLYESTER; Marker Type:Pre Printed; Legend:1; Marker Dimensions:-; Marker Material:PET (Polyester); Legend Colour:Black; Marker Colour:White; Product Range:-; Features:Pkg. of 10; For Use With:Wire and CableRoHS Compliant: Yes

WIRE MARKER, PRE PRINTED, POLYESTER; Marker Type:Pre Printed; Legend:1; Marker Dimensions:-; Marker Material:PET (Polyester); Legend Colour:Black; Marker Colour:White; Product Range:-; Features:Pkg. of 10; For Use With:Wire and CableRoHS Compliant: Yes

Supplier's Site
Cable Marker, 1, Reel 2.4M; Marker Type Panduit - 59M1266 - Newark, An Avnet Company
Chicago, IL, United States
Cable Marker, 1, Reel 2.4M; Marker Type Panduit
59M1266
Cable Marker, 1, Reel 2.4M; Marker Type Panduit 59M1266
CABLE MARKER, 1, REEL 2.4M; Marker Type:Pre Printed; Legend:1; Marker Dimensions:-; Marker Material:PET (Polyester); Legend Colour:White; Marker Colour:White; Product Range:-; SVHC:No SVHC (15-Jan-2019); Accessory Type:Wire Markers; RoHS Compliant: Yes

CABLE MARKER, 1, REEL 2.4M; Marker Type:Pre Printed; Legend:1; Marker Dimensions:-; Marker Material:PET (Polyester); Legend Colour:White; Marker Colour:White; Product Range:-; SVHC:No SVHC (15-Jan-2019); Accessory Type:Wire Markers; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number 298-1285-ND 87F4578
Product Name Markers Wire Marker, Pre Printed, Polyester; Marker Type Panduit
Material Polyester (PET / PBT)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2153041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.201 inch (2.5 to 5.1 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Individual Label - XPLCBLA2 - Hubbell Incorporated
Hubbell Incorporated
Specs
Wire & Cable Markers Pre-printed Markers
View Details