Panduit Corp. Push Barb Cable Tie Mount; Mount Fixing Type Panduit PM2H25-M0

Description
PUSH BARB CABLE TIE MOUNT; Mount Fixing Type:Push Barb; Mounting Hole Dia:6.4mm; Mount Colour:Black; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:7.62mm; Width:9.7mm; Height:4.6mm; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes
Datasheet
Description
PUSH BARB CABLE TIE MOUNT; Mount Fixing Type:Push Barb; Mounting Hole Dia:6.4mm; Mount Colour:Black; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:7.62mm; Width:9.7mm; Height:4.6mm; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Barb Cable Tie Mount; Mount Fixing Type Panduit - 25C3993 - Newark, An Avnet Company
Chicago, IL, United States
Push Barb Cable Tie Mount; Mount Fixing Type Panduit
25C3993
Push Barb Cable Tie Mount; Mount Fixing Type Panduit 25C3993
PUSH BARB CABLE TIE MOUNT; Mount Fixing Type:Push Barb; Mounting Hole Dia:6.4mm; Mount Colour:Black; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:7.62mm; Width:9.7mm; Height:4.6mm; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes

PUSH BARB CABLE TIE MOUNT; Mount Fixing Type:Push Barb; Mounting Hole Dia:6.4mm; Mount Colour:Black; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:7.62mm; Width:9.7mm; Height:4.6mm; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Push Barb Cable Tie Mount, Weather Resistant Nylon 6.6, black - 70044742 - Allied Electronics, Inc.
Fort Worth, TX, USA
Push Barb Cable Tie Mount, Weather Resistant Nylon 6.6, black
70044742
Push Barb Cable Tie Mount, Weather Resistant Nylon 6.6, black 70044742
Push Barb Cable Tie Mount, Weather Resistant Nylon 6.6, black

Push Barb Cable Tie Mount, Weather Resistant Nylon 6.6, black

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties
Product Number 25C3993 70044742
Product Name Push Barb Cable Tie Mount; Mount Fixing Type Panduit Push Barb Cable Tie Mount, Weather Resistant Nylon 6.6, black
Length 0.3000 inch (7.62 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 109477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 15.35 inch (390 mm)
View Details
Cable Ties - EN3742-077 - TE Connectivity
Specs
Material Stainless Steel
Length 39.37 inch (1000 mm)
View Details