Panduit Corp. Cable Ties and Zip Ties PLWS2EH-TL350

Description
"Standard, Locking Black 2.25"" (57.15mm) 0.500"" (12.70mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 2.25"" (57.15mm) 0.500"" (12.70mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-23027-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-23027-ND
Cable Ties and Zip Ties 298-23027-ND
"Standard, Locking Black 2.25"" (57.15mm) 0.500"" (12.70mm) 120 lbs (54.43 kg)"

"Standard, Locking Black 2.25"" (57.15mm) 0.500"" (12.70mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
Cable Tie, 231Mm, Nylon 6.6, Black; Cable Tie Material Panduit - 58AC3606 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 231Mm, Nylon 6.6, Black; Cable Tie Material Panduit
58AC3606
Cable Tie, 231Mm, Nylon 6.6, Black; Cable Tie Material Panduit 58AC3606
CABLE TIE, 231MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:231mm; Cable Tie Width:19.8mm; Cable Bundle Diameter Max:57.2mm; Minimum Loop Tensile Strength:120lb; Cable RoHS Compliant: Yes

CABLE TIE, 231MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:231mm; Cable Tie Width:19.8mm; Cable Bundle Diameter Max:57.2mm; Minimum Loop Tensile Strength:120lb; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-23027-ND 58AC3606
Product Name Cable Ties and Zip Ties Cable Tie, 231Mm, Nylon 6.6, Black; Cable Tie Material Panduit
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Nylon Cable Tie - 8869 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers