Panduit Corp. Cable Ties and Zip Ties PLWP40SD-D30

Description
"Standard, Locking Black 1.58"" (40.13mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 1.58"" (40.13mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-20165-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-20165-ND
Cable Ties and Zip Ties 298-20165-ND
"Standard, Locking Black 1.58"" (40.13mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 1.58"" (40.13mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, 178Mm, Nylon6.6 Hs, 50Lb, Blk; Cable Tie Material Panduit - 61AC8064 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 178Mm, Nylon6.6 Hs, 50Lb, Blk; Cable Tie Material Panduit
61AC8064
Cable Tie, 178Mm, Nylon6.6 Hs, 50Lb, Blk; Cable Tie Material Panduit 61AC8064
CABLE TIE, 178MM, NYLON6.6 HS, 50LB, BLK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:178mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:40mm; Minimum Loop Tensile Strength:50lb; Cable RoHS Compliant: Yes

CABLE TIE, 178MM, NYLON6.6 HS, 50LB, BLK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:178mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:40mm; Minimum Loop Tensile Strength:50lb; Cable RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-20165-ND 61AC8064
Product Name Cable Ties and Zip Ties Cable Tie, 178Mm, Nylon6.6 Hs, 50Lb, Blk; Cable Tie Material Panduit
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details