Panduit Corp. Wing Push Mount Tie, 7.8"L (198mm), Stan PLWP2S-D

Description
Wing Push Mount Tie, 7.8"L (198mm), Stan
Request a Quote Datasheet
Description
Wing Push Mount Tie, 7.8"L (198mm), Stan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wing Push Mount Tie, 7.8
Wilmington, MA, United States
Wing Push Mount Tie, 7.8"L (198mm), Stan
PLWP2S-D
Wing Push Mount Tie, 7.8"L (198mm), Stan PLWP2S-D
Wing Push Mount Tie, 7.8"L (198mm), Stan

Wing Push Mount Tie, 7.8"L (198mm), Stan

Buy Now
Cable Ties and Zip Ties - 298-1356-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-1356-ND
Cable Ties and Zip Ties 298-1356-ND
"Standard, Locking Natural 1.75"" (44.45mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Locking Natural 1.75"" (44.45mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Ties and Zip Ties - PLWP2S-D - ODG (Origin Data Global)
Shenzhen, China
Cable Ties and Zip Ties
PLWP2S-D
Cable Ties and Zip Ties PLWP2S-D
CBL TIE LOCKING NAT 50LBS 7.8"

CBL TIE LOCKING NAT 50LBS 7.8"

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey ODG (Origin Data Global)
Product Category Cable Ties Cable Ties Cable Ties
Product Number PLWP2S-D 298-1356-ND PLWP2S-D
Product Name Wing Push Mount Tie, 7.8"L (198mm), Stan Cable Ties and Zip Ties Cable Ties and Zip Ties
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details