Panduit Corp. Cable Ties and Zip Ties PLWP2S-C

Description
"Standard, Locking Natural 1.75"" (44.45mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 1.75"" (44.45mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-1355-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-1355-ND
Cable Ties and Zip Ties 298-1355-ND
"Standard, Locking Natural 1.75"" (44.45mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Locking Natural 1.75"" (44.45mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Pan-Ty Wing Push-Mount Cable Tie; Cable Tie Material Panduit - 84F1327 - Newark, An Avnet Company
Chicago, IL, United States
Pan-Ty Wing Push-Mount Cable Tie; Cable Tie Material Panduit
84F1327
Pan-Ty Wing Push-Mount Cable Tie; Cable Tie Material Panduit 84F1327
PAN-TY WING PUSH-MOUNT CABLE TIE; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:198mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Pan-Ty Cable Tie RoHS Compliant: Yes

PAN-TY WING PUSH-MOUNT CABLE TIE; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:198mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Pan-Ty Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-1355-ND 84F1327
Product Name Cable Ties and Zip Ties Pan-Ty Wing Push-Mount Cable Tie; Cable Tie Material Panduit
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.33 inch (110 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Nylon Cable Tie - 8868 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers