Panduit Corp. Cable Ties and Zip Ties PLWP1M-D

Description
"Standard, Locking Natural 0.87"" (22.10mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 0.87"" (22.10mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-1352-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-1352-ND
Cable Ties and Zip Ties 298-1352-ND
"Standard, Locking Natural 0.87"" (22.10mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

"Standard, Locking Natural 0.87"" (22.10mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
Wing Push Mount Tie, 4.3
Wilmington, MA, United States
Wing Push Mount Tie, 4.3"L (109mm), Mini
PLWP1M-D
Wing Push Mount Tie, 4.3"L (109mm), Mini PLWP1M-D
Wing Push Mount Tie, 4.3"L (109mm), Mini

Wing Push Mount Tie, 4.3"L (109mm), Mini

Buy Now
Cable Ties and Zip Ties - PLWP1M-D - ODG (Origin Data Global)
Shenzhen, China
Cable Ties and Zip Ties
PLWP1M-D
Cable Ties and Zip Ties PLWP1M-D
CBL TIE LOCKING NAT 18LBS 4.3"

CBL TIE LOCKING NAT 18LBS 4.3"

Supplier's Site Datasheet
Cable Tie, 109Mm, Nylon 6.6, 18Lb, Nat; Cable Tie Material Panduit - 61AC8058 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 109Mm, Nylon 6.6, 18Lb, Nat; Cable Tie Material Panduit
61AC8058
Cable Tie, 109Mm, Nylon 6.6, 18Lb, Nat; Cable Tie Material Panduit 61AC8058
CABLE TIE, 109MM, NYLON 6.6, 18LB, NAT; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:109mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:45mm; Minimum Loop Tensile Strength:18lb; Cable RoHS Compliant: Yes

CABLE TIE, 109MM, NYLON 6.6, 18LB, NAT; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:109mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:45mm; Minimum Loop Tensile Strength:18lb; Cable RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 298-1352-ND PLWP1M-D PLWP1M-D 61AC8058
Product Name Cable Ties and Zip Ties Wing Push Mount Tie, 4.3"L (109mm), Mini Cable Ties and Zip Ties Cable Tie, 109Mm, Nylon 6.6, 18Lb, Nat; Cable Tie Material Panduit
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details