Panduit Corp. Cable Ties and Zip Ties PLWP1M-C

Description
"Standard, Locking Natural 0.87"" (22.10mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 0.87"" (22.10mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-1351-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-1351-ND
Cable Ties and Zip Ties 298-1351-ND
"Standard, Locking Natural 0.87"" (22.10mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

"Standard, Locking Natural 0.87"" (22.10mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
Cable Tie, 109Mm, Nylon 6.6, Natural; Cable Tie Material Panduit - 49AC5056 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 109Mm, Nylon 6.6, Natural; Cable Tie Material Panduit
49AC5056
Cable Tie, 109Mm, Nylon 6.6, Natural; Cable Tie Material Panduit 49AC5056
CABLE TIE, 109MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:109mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22.1mm; Minimum Loop Tensile Strength:18lb; Cable RoHS Compliant: Yes

CABLE TIE, 109MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:109mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22.1mm; Minimum Loop Tensile Strength:18lb; Cable RoHS Compliant: Yes

Supplier's Site Datasheet
Pan-Ty Wing Push-Mount Cable Tie; Cable Tie Material Panduit - 89F1174 - Newark, An Avnet Company
Chicago, IL, United States
Pan-Ty Wing Push-Mount Cable Tie; Cable Tie Material Panduit
89F1174
Pan-Ty Wing Push-Mount Cable Tie; Cable Tie Material Panduit 89F1174
PAN-TY WING PUSH-MOUNT CABLE TIE; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:109mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Miniature; Product Range:-; Accessory Type:Pan-Ty Cable TieRoHS Compliant: Yes

PAN-TY WING PUSH-MOUNT CABLE TIE; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:109mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Miniature; Product Range:-; Accessory Type:Pan-Ty Cable TieRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-1351-ND 49AC5056
Product Name Cable Ties and Zip Ties Cable Tie, 109Mm, Nylon 6.6, Natural; Cable Tie Material Panduit
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - EN3742-016 - TE Connectivity
Specs
Material Stainless Steel
Length 20.47 inch (520 mm)
View Details
Black Cable Straps - C655096 - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Color Black
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details