TE Connectivity Cable Ties 4-160968-2

Description
Body Features Primary Product Color : Black Primary Product Material : Polyamide 6.6 GF Dimensions Compatible Cable Bundle Diameter Range : 32 MM  [1.26 INCH ] Product Length : 134 MM  [5.27 INCH ] Product Thickness : 1 MM  [.039 INCH ] Product Width : 2.6 MM  [.102 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 18.5 Tensile Strength (NEWT) : 82
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Polyamide 6.6 GF Dimensions Compatible Cable Bundle Diameter Range : 32 MM  [1.26 INCH ] Product Length : 134 MM  [5.27 INCH ] Product Thickness : 1 MM  [.039 INCH ] Product Width : 2.6 MM  [.102 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 18.5 Tensile Strength (NEWT) : 82
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 4-160968-2 - TE Connectivity
Berwyn, PA, United States
Cable Ties
4-160968-2
Cable Ties 4-160968-2
Body Features Primary Product Color : Black Primary Product Material : Polyamide 6.6 GF Dimensions Compatible Cable Bundle Diameter Range : 32 MM  [1.26 INCH ] Product Length : 134 MM  [5.27 INCH ] Product Thickness : 1 MM  [.039 INCH ] Product Width : 2.6 MM  [.102 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 18.5 Tensile Strength (NEWT) : 82

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Polyamide 6.6 GF

Dimensions


  • Compatible Cable Bundle Diameter Range : 32 MM  [1.26 INCH ]
  • Product Length : 134 MM  [5.27 INCH ]
  • Product Thickness : 1 MM  [.039 INCH ]
  • Product Width : 2.6 MM  [.102 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Cable Tie Style : Standard
  • Tensile Strength (LBF) : 18.5
  • Tensile Strength (NEWT) : 82
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Ties
Product Number 4-160968-2
Product Name Cable Ties
Material Polyamide 6.6 GF
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-006 - TE Connectivity
Specs
Material Stainless Steel
Length 10.24 inch (260 mm)
View Details
Cable Ties - 3-2530591-8 - TE Connectivity
Specs
Material Nylon 6.6
Length 7.87 inch (200 mm)
View Details
2 suppliers