Panduit Corp. Cable Ties and Zip Ties PLWP1.5SA-D

Description
"Standard, Locking Natural 1.50"" (38.10mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 1.50"" (38.10mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-23018-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-23018-ND
Cable Ties and Zip Ties 298-23018-ND
"Standard, Locking Natural 1.50"" (38.10mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Locking Natural 1.50"" (38.10mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, 170Mm, Nylon 6.6, 50Lb, Nat; Cable Tie Material Panduit - 61AC8057 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 170Mm, Nylon 6.6, 50Lb, Nat; Cable Tie Material Panduit
61AC8057
Cable Tie, 170Mm, Nylon 6.6, 50Lb, Nat; Cable Tie Material Panduit 61AC8057
CABLE TIE, 170MM, NYLON 6.6, 50LB, NAT; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:170mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:38.1mm; Minimum Loop Tensile Strength:50lb; RoHS Compliant: Yes

CABLE TIE, 170MM, NYLON 6.6, 50LB, NAT; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:170mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:38.1mm; Minimum Loop Tensile Strength:50lb; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-23018-ND 61AC8057
Product Name Cable Ties and Zip Ties Cable Tie, 170Mm, Nylon 6.6, 50Lb, Nat; Cable Tie Material Panduit
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - EN3742-256 - TE Connectivity
Specs
Material Stainless Steel
Length 3.94 inch (100 mm)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details