Panduit Corp. Cables, Wires Fiber Optic Cables - PLVS0710D7169 PLVS0710D7169

Description
Manufacturer: Panduit Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017550-PLVS0710D716 9 Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Panduit Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017550-PLVS0710D716 9 Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - PLVS0710D7169 - PLVS0710D7169 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - PLVS0710D7169
PLVS0710D7169
Cables, Wires Fiber Optic Cables - PLVS0710D7169 PLVS0710D7169
Manufacturer: Panduit Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017550-PLVS0710D716 9 Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage

Manufacturer: Panduit Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1017550-PLVS0710D7169
Categories: Cables, Wires Fiber Optic Cables
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number PLVS0710D7169
Product Name Cables, Wires Fiber Optic Cables - PLVS0710D7169
Unlock Full Specs
to access all available technical data

Similar Products

300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD93P00006 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-TB-P-C5-2-R10 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
PM Fiber Patch Cable, Panda, F-PM480, 480 nm, 3 m, FC/APC - F-PM480-C-3FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 480 nm (4800 Å)
View Details
Fiber Optic Cable - 9201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details