Panduit Corp. Cable Ties and Zip Ties PLT9LH-C

Description
"Standard, Locking Natural 9.00"" (228.60mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 9.00"" (228.60mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-14013-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-14013-ND
Cable Ties and Zip Ties 298-14013-ND
"Standard, Locking Natural 9.00"" (228.60mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

"Standard, Locking Natural 9.00"" (228.60mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
Cable Tie, 30.5
Wilmington, MA, United States
Cable Tie, 30.5"L (775mm), Light-Heavy,
PLT9LH-C
Cable Tie, 30.5"L (775mm), Light-Heavy, PLT9LH-C
Cable Tie, 30.5"L (775mm), Light-Heavy,

Cable Tie, 30.5"L (775mm), Light-Heavy,

Buy Now
Cable Tie, 775Mm, Nylon 6.6, 120Lb, Nat; Cable Tie Material Panduit - 61AC8052 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 775Mm, Nylon 6.6, 120Lb, Nat; Cable Tie Material Panduit
61AC8052
Cable Tie, 775Mm, Nylon 6.6, 120Lb, Nat; Cable Tie Material Panduit 61AC8052
CABLE TIE, 775MM, NYLON 6.6, 120LB, NAT; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:775mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:229mm; Minimum Loop Tensile Strength:120lb; RoHS Compliant: Yes

CABLE TIE, 775MM, NYLON 6.6, 120LB, NAT; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:775mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:229mm; Minimum Loop Tensile Strength:120lb; RoHS Compliant: Yes

Supplier's Site
Cable Ties; Cable Tie Material Panduit - 84F1320 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
84F1320
Cable Ties; Cable Tie Material Panduit 84F1320
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:775mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:262mm; Cable Tie Type:Standard; Product Range:PLT Series; Accessory Type:Cable Tie; Length:30.5" RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:775mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:262mm; Cable Tie Type:Standard; Product Range:PLT Series; Accessory Type:Cable Tie; Length:30.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 298-14013-ND PLT9LH-C 61AC8052
Product Name Cable Ties and Zip Ties Cable Tie, 30.5"L (775mm), Light-Heavy, Cable Tie, 775Mm, Nylon 6.6, 120Lb, Nat; Cable Tie Material Panduit
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-256 - TE Connectivity
Specs
Material Stainless Steel
Length 3.94 inch (100 mm)
View Details
Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details