"Standard, Locking Black 8.00"" (203.20mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
CABLE TIE, 701MM, NYLON 6.6, 120LB, BLK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:701mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:203mm; Minimum Loop Tensile Strength:120lb; CableRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Ties | Cable Ties |
| Product Number | 298-1374-ND | 61AC8051 |
| Product Name | Cable Ties and Zip Ties | Cable Tie, 701Mm, Nylon 6.6, 120Lb, Blk; Cable Tie Material Panduit |
| Color | Black |