Pan-Ty® Weather Resistant Cable Ties - Standard, Light-Heavy, Heavy
Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments.
The Pan-Ty Cable Ties are designed for use in numerous applications to meet a variety of needs in the OEM, MRO, and Construction Markets. They are made with one-piece construction for consistent performance and reliablity along with the lowest threading force of any one-piece cable tie in the industry.
Heavy Cross Section
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:779mm; Cable Tie Width:8.9mm; Cable Bundle Diameter Max:229mm; Cable Tie Type:Heavy Duty; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Ties | Cable Ties |
| Product Number | 70043925 | 84F639 |
| Product Name | CABLE TIE, NYLON 6.6, PAN-TY, WEATHER RESISTANT; 30.6IN | Cable Ties; Cable Tie Material Panduit |
| Color | Black |