Panduit Corp. Cable Ties; Cable Tie Material Panduit PLT7LHC

Description
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:627mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:178mm; Cable Tie Type:Standard; Product Range:PLT Series; Accessory Type:Cable Tie; Length:24.7" RoHS Compliant: Yes
Datasheet
Description
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:627mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:178mm; Cable Tie Type:Standard; Product Range:PLT Series; Accessory Type:Cable Tie; Length:24.7" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties; Cable Tie Material Panduit - 98F1691 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
98F1691
Cable Ties; Cable Tie Material Panduit 98F1691
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:627mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:178mm; Cable Tie Type:Standard; Product Range:PLT Series; Accessory Type:Cable Tie; Length:24.7" RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:627mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:178mm; Cable Tie Type:Standard; Product Range:PLT Series; Accessory Type:Cable Tie; Length:24.7" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 98F1691
Product Name Cable Ties; Cable Tie Material Panduit
Length 24.69 inch (627 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-038 - TE Connectivity
Specs
Material Stainless Steel
Length 3.94 inch (100 mm)
View Details
Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details