Panduit Corp. Cable Ties and Zip Ties PLT6LH-L

Description
"Standard, Locking Natural 6.00"" (152.40mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 6.00"" (152.40mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-1366-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-1366-ND
Cable Ties and Zip Ties 298-1366-ND
"Standard, Locking Natural 6.00"" (152.40mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

"Standard, Locking Natural 6.00"" (152.40mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
Cable Ties; Cable Tie Material Panduit - 95F3557 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
95F3557
Cable Ties; Cable Tie Material Panduit 95F3557
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:556mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:152mm; Cable Tie Type:Light-Heavy; Product Range:PLT Series; Accessory Type:Cable Tie; Length:21.9" RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:556mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:152mm; Cable Tie Type:Light-Heavy; Product Range:PLT Series; Accessory Type:Cable Tie; Length:21.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-1366-ND 95F3557
Product Name Cable Ties and Zip Ties Cable Ties; Cable Tie Material Panduit
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details