CABLE TIES, 530MM L, NYLON, 175LBS, BLACK, PK50; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:530mm; Cable Tie Width:8.9mm; Cable Bundle Diameter Max:152mm; Cable Tie Type:Heavy Duty; Product Range:-; Colour:Black RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Ties |
| Product Number | 94F3128 |
| Product Name | Cable Ties, 530Mm L, Nylon, 175Lbs, Black, Pk50; Cable Tie Material Panduit |
| Length | 20.87 inch (530 mm) |