Panduit Corp. Cable Ties and Zip Ties PLT4S-M76

Description
"Standard, Locking Blue, Aqua 4.00"" (101.60mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Blue, Aqua 4.00"" (101.60mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13987-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13987-ND
Cable Ties and Zip Ties 298-13987-ND
"Standard, Locking Blue, Aqua 4.00"" (101.60mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Locking Blue, Aqua 4.00"" (101.60mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, 371Mm, Etfe, 50Lb, Aqua; Cable Tie Material Panduit - 61AC8036 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 371Mm, Etfe, 50Lb, Aqua; Cable Tie Material Panduit
61AC8036
Cable Tie, 371Mm, Etfe, 50Lb, Aqua; Cable Tie Material Panduit 61AC8036
CABLE TIE, 371MM, ETFE, 50LB, AQUA; Cable Tie Material:ETFE (Ethylene Tetrafluoroethylene) ; Cable Tie Colour:Aqua; Cable Tie Length:371mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:102mm; Minimum Loop Tensile Strength:50lb; RoHS Compliant: Yes

CABLE TIE, 371MM, ETFE, 50LB, AQUA; Cable Tie Material:ETFE (Ethylene Tetrafluoroethylene); Cable Tie Colour:Aqua; Cable Tie Length:371mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:102mm; Minimum Loop Tensile Strength:50lb; RoHS Compliant: Yes

Supplier's Site
Pan-Ty Cable Tie; Cable Tie Material Panduit - 88F4674 - Newark, An Avnet Company
Chicago, IL, United States
Pan-Ty Cable Tie; Cable Tie Material Panduit
88F4674
Pan-Ty Cable Tie; Cable Tie Material Panduit 88F4674
PAN-TY CABLE TIE; Cable Tie Material:ETFE (Ethylene Tetrafluoroethylene) ; Cable Tie Length:371mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Pan-Ty Cable Tie RoHS Compliant: Yes

PAN-TY CABLE TIE; Cable Tie Material:ETFE (Ethylene Tetrafluoroethylene); Cable Tie Length:371mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Pan-Ty Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-13987-ND 61AC8036
Product Name Cable Ties and Zip Ties Cable Tie, 371Mm, Etfe, 50Lb, Aqua; Cable Tie Material Panduit
Material Ethylenterafluorineethylene (ETFE)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 1-603230-9 - TE Connectivity
Specs
Material Nylon
Length 4.33 inch (110 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details