TE Connectivity Cable Ties 1-603231-9

Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon Dimensions Compatible Cable Bundle Diameter Range : 19.1 MM  [.75 INCH ] Product Length : 111 MM  [4.36 INCH ] Product Thickness : 1.07 MM  [.042 INCH ] Product Width : 2.52 MM  [.099 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Screw Mounted Tensile Strength (LBF) : 18 Tensile Strength (NEWT) : 80.067
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon Dimensions Compatible Cable Bundle Diameter Range : 19.1 MM  [.75 INCH ] Product Length : 111 MM  [4.36 INCH ] Product Thickness : 1.07 MM  [.042 INCH ] Product Width : 2.52 MM  [.099 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Screw Mounted Tensile Strength (LBF) : 18 Tensile Strength (NEWT) : 80.067
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 1-603231-9 - TE Connectivity
Berwyn, PA, United States
Cable Ties
1-603231-9
Cable Ties 1-603231-9
Body Features Primary Product Color : Natural Primary Product Material : Nylon Dimensions Compatible Cable Bundle Diameter Range : 19.1 MM  [.75 INCH ] Product Length : 111 MM  [4.36 INCH ] Product Thickness : 1.07 MM  [.042 INCH ] Product Width : 2.52 MM  [.099 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Screw Mounted Tensile Strength (LBF) : 18 Tensile Strength (NEWT) : 80.067

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Nylon

Dimensions


  • Compatible Cable Bundle Diameter Range : 19.1 MM  [.75 INCH ]
  • Product Length : 111 MM  [4.36 INCH ]
  • Product Thickness : 1.07 MM  [.042 INCH ]
  • Product Width : 2.52 MM  [.099 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Cable Tie Style : Screw Mounted
  • Tensile Strength (LBF) : 18
  • Tensile Strength (NEWT) : 80.067
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Ties
Product Number 1-603231-9
Product Name Cable Ties
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 2-2530591-8 - TE Connectivity
Specs
Material Nylon 6.6
Length 7.87 inch (200 mm)
View Details
2 suppliers
Cable Ties - EN3742-040 - TE Connectivity
Specs
Material Stainless Steel
Length 10.24 inch (260 mm)
View Details