Panduit Corp. Cable Tie, 14.5"L (368mm), Standard, Hea PLT4S-M30

Description
Cable Tie, 14.5"L (368mm), Standard, Hea
Request a Quote Datasheet
Description
Cable Tie, 14.5"L (368mm), Standard, Hea
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 14.5
Wilmington, MA, United States
Cable Tie, 14.5"L (368mm), Standard, Hea
PLT4S-M30
Cable Tie, 14.5"L (368mm), Standard, Hea PLT4S-M30
Cable Tie, 14.5"L (368mm), Standard, Hea

Cable Tie, 14.5"L (368mm), Standard, Hea

Buy Now
Cable Ties and Zip Ties - 298-13058-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13058-ND
Cable Ties and Zip Ties 298-13058-ND
"Standard, Locking Black 4.00"" (101.60mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 4.00"" (101.60mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Ties; Cable Tie Material Panduit - 96F8074 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
96F8074
Cable Ties; Cable Tie Material Panduit 96F8074
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:368mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:368mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number PLT4S-M30 298-13058-ND 96F8074
Product Name Cable Tie, 14.5"L (368mm), Standard, Hea Cable Ties and Zip Ties Cable Ties; Cable Tie Material Panduit
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8868 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cable Ties - 102598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details