Panduit Corp. Cable Ties and Zip Ties PLT4S-M120

Description
"Standard, Locking Black 4.00"" (101.60mm) 0.190"" (4.83mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 4.00"" (101.60mm) 0.190"" (4.83mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13979-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13979-ND
Cable Ties and Zip Ties 298-13979-ND
"Standard, Locking Black 4.00"" (101.60mm) 0.190"" (4.83mm) 40 lbs (18.14 kg)"

"Standard, Locking Black 4.00"" (101.60mm) 0.190"" (4.83mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
Cable Tie, Nylon12, 368X4.8Mm,pk1000; Cable Tie Material Panduit - 83T3054 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Nylon12, 368X4.8Mm,pk1000; Cable Tie Material Panduit
83T3054
Cable Tie, Nylon12, 368X4.8Mm,pk1000; Cable Tie Material Panduit 83T3054
CABLE TIE, NYLON12, 368X4.8MM,PK1000; Cable Tie Material:Nylon 12 (Polyamide 12); Cable Tie Colour:Black; Cable Tie Length:368mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:102mm; Minimum Loop Tensile Strength:40lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, NYLON12, 368X4.8MM,PK1000; Cable Tie Material:Nylon 12 (Polyamide 12); Cable Tie Colour:Black; Cable Tie Length:368mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:102mm; Minimum Loop Tensile Strength:40lb; Cable Tie RoHS Compliant: Yes

Supplier's Site
Cable Ties; Cable Tie Material Panduit - 97B0623 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
97B0623
Cable Ties; Cable Tie Material Panduit 97B0623
CABLE TIES; Cable Tie Material:Nylon 12 (Polyamide 12); Cable Tie Length:368mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 12 (Polyamide 12); Cable Tie Length:368mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-13979-ND 83T3054
Product Name Cable Ties and Zip Ties Cable Tie, Nylon12, 368X4.8Mm,pk1000; Cable Tie Material Panduit
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details