Panduit Corp. Cable Ties and Zip Ties PLT4H-L76

Description
"Standard, Locking Blue, Aqua 4.00"" (101.60mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Blue, Aqua 4.00"" (101.60mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13952-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13952-ND
Cable Ties and Zip Ties 298-13952-ND
"Standard, Locking Blue, Aqua 4.00"" (101.60mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

"Standard, Locking Blue, Aqua 4.00"" (101.60mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
CABLE TIE, 14.6
Wilmington, MA, United States
CABLE TIE, 14.6"L (371MM), LIGHT-HEAVY,
PLT4H-L76
CABLE TIE, 14.6"L (371MM), LIGHT-HEAVY, PLT4H-L76
CABLE TIE, 14.6"L (371MM), LIGHT-HEAVY,

CABLE TIE, 14.6"L (371MM), LIGHT-HEAVY,

Buy Now
Pan-Ty Cable Tie; Cable Tie Material Panduit - 99F6259 - Newark, An Avnet Company
Chicago, IL, United States
Pan-Ty Cable Tie; Cable Tie Material Panduit
99F6259
Pan-Ty Cable Tie; Cable Tie Material Panduit 99F6259
PAN-TY CABLE TIE; Cable Tie Material:ETFE (Ethylene Tetrafluoroethylene) ; Cable Tie Length:371mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Pan-Ty Cable Tie RoHS Compliant: Yes

PAN-TY CABLE TIE; Cable Tie Material:ETFE (Ethylene Tetrafluoroethylene); Cable Tie Length:371mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Pan-Ty Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet
CABLE TIE, PAN-TY, TEFZEL; 14.5IN - 70043897 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE TIE, PAN-TY, TEFZEL; 14.5IN
70043897
CABLE TIE, PAN-TY, TEFZEL; 14.5IN 70043897
Pan-Ty® Cable Ties - TEFZEL* Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments. The Pan-Ty Cable Ties are designed for use in numerous applications to meet a variety of needs in the OEM, MRO, and Construction Markets. They are made with one-piece construction for consistent performance and reliablity along with the lowest threading force of any one-piece cable tie in the industry. Light-Heavy Cross Section TEFZEL is ideal for applications requiring resistance to environmental stresses such as chemical attack, gamma radiation, ultraviolet radiation and extreme temperatures UL Flammability rating of UL94V-0 Distinctive aqua blue color. TEFZEL cable tie mounts also available TEFZEL is the registered trademark of E. I. du Pont de Nemours and Company.

Pan-Ty® Cable Ties - TEFZEL*
Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments.
The Pan-Ty Cable Ties are designed for use in numerous applications to meet a variety of needs in the OEM, MRO, and Construction Markets. They are made with one-piece construction for consistent performance and reliablity along with the lowest threading force of any one-piece cable tie in the industry.
Light-Heavy Cross Section

  • TEFZEL is ideal for applications requiring resistance to environmental stresses such as chemical attack, gamma radiation, ultraviolet radiation and extreme temperatures
  • UL Flammability rating of UL94V-0
  • Distinctive aqua blue color.
  • TEFZEL cable tie mounts also available
  • TEFZEL is the registered trademark of E. I. du Pont de Nemours and Company.
Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 298-13952-ND PLT4H-L76 99F6259 70043897
Product Name Cable Ties and Zip Ties CABLE TIE, 14.6"L (371MM), LIGHT-HEAVY, Pan-Ty Cable Tie; Cable Tie Material Panduit CABLE TIE, PAN-TY, TEFZEL; 14.5IN
Material Ethylenterafluorineethylene (ETFE) Tefzel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details