Panduit Corp. Cable Ties and Zip Ties PLT4H-L0

Description
"Standard, Locking Black 4.00"" (101.60mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 4.00"" (101.60mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-10517-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-10517-ND
Cable Ties and Zip Ties 298-10517-ND
"Standard, Locking Black 4.00"" (101.60mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

"Standard, Locking Black 4.00"" (101.60mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
PNDT Cable Ties - PLT4H-L0 - Galco Industrial Electronics
Madison Heights, MI, United States
PNDT Cable Ties
PLT4H-L0
PNDT Cable Ties PLT4H-L0
Pan-Ty PLT4H-L0 Cable Tie, Black, UV PA

Pan-Ty PLT4H-L0 Cable Tie, Black, UV PA

Supplier's Site
Cable Tie, Blk, Wr, 368X7.6Mm, Pk50; Cable Tie Material Panduit - 24M6081 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Blk, Wr, 368X7.6Mm, Pk50; Cable Tie Material Panduit
24M6081
Cable Tie, Blk, Wr, 368X7.6Mm, Pk50; Cable Tie Material Panduit 24M6081
CABLE TIE, BLK, WR, 368X7.6MM, PK50; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:368mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:102mm; Minimum Loop Tensile Strength:120lb; Cable TieRoHS Compliant: Yes

CABLE TIE, BLK, WR, 368X7.6MM, PK50; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:368mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:102mm; Minimum Loop Tensile Strength:120lb; Cable TieRoHS Compliant: Yes

Supplier's Site Datasheet
Cable Ties; Cable Tie Material Panduit - 89F215 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
89F215
Cable Ties; Cable Tie Material Panduit 89F215
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:368mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Light-Heavy; Product Range:Pan-Ty PLT Series; Accessory Type:Cable Tie RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:368mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Light-Heavy; Product Range:Pan-Ty PLT Series; Accessory Type:Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet
CABLE TIE, NYLON 6.6, PAN-TY, WEATHER RESISTANT; 14.5IN - 70043896 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE TIE, NYLON 6.6, PAN-TY, WEATHER RESISTANT; 14.5IN
70043896
CABLE TIE, NYLON 6.6, PAN-TY, WEATHER RESISTANT; 14.5IN 70043896
Pan-Ty® Weather Resistant Cable Ties - Standard, Light-Heavy, Heavy Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments. The Pan-Ty Cable Ties are designed for use in numerous applications to meet a variety of needs in the OEM, MRO, and Construction Markets. They are made with one-piece construction for consistent performance and reliablity along with the lowest threading force of any one-piece cable tie in the industry. Light-Heavy Cross Section Greater resistance to damage caused by ultraviolet light - indoor or outdoor use Versatile cable ties can be used in countless applications One-piece construction for consistent performance and reliability Lowest threading force of any one-piece cable tie in the industry Curved tip on Standard cross section is easy to pick up from flat surfaces and allows faster initial threading to speed installation. Light-Heavy and Heavy cross section is a straight tip design

Pan-Ty® Weather Resistant Cable Ties - Standard, Light-Heavy, Heavy
Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments.
The Pan-Ty Cable Ties are designed for use in numerous applications to meet a variety of needs in the OEM, MRO, and Construction Markets. They are made with one-piece construction for consistent performance and reliablity along with the lowest threading force of any one-piece cable tie in the industry.
Light-Heavy Cross Section

  • Greater resistance to damage caused by ultraviolet light - indoor or outdoor use
  • Versatile cable ties can be used in countless applications
  • One-piece construction for consistent performance and reliability
  • Lowest threading force of any one-piece cable tie in the industry
  • Curved tip on Standard cross section is easy to pick up from flat surfaces and allows faster initial threading to speed installation. Light-Heavy and Heavy cross section is a straight tip design
Supplier's Site

Technical Specifications

  DigiKey Galco Industrial Electronics Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 298-10517-ND PLT4H-L0 24M6081 70043896
Product Name Cable Ties and Zip Ties PNDT Cable Ties Cable Tie, Blk, Wr, 368X7.6Mm, Pk50; Cable Tie Material Panduit CABLE TIE, NYLON 6.6, PAN-TY, WEATHER RESISTANT; 14.5IN
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8866 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details