Panduit Corp. Cable Ties and Zip Ties PLT3S-M30

Description
"Standard, Locking Black 3.00"" (76.20mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 3.00"" (76.20mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13938-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13938-ND
Cable Ties and Zip Ties 298-13938-ND
"Standard, Locking Black 3.00"" (76.20mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 3.00"" (76.20mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, 11.5
Wilmington, MA, United States
Cable Tie, 11.5"L (292mm) Standard, Heat
PLT3S-M30
Cable Tie, 11.5"L (292mm) Standard, Heat PLT3S-M30
Cable Tie, 11.5"L (292mm) Standard, Heat

Cable Tie, 11.5"L (292mm) Standard, Heat

Buy Now
Cable Ties; Cable Tie Material Panduit - 96F8083 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
96F8083
Cable Ties; Cable Tie Material Panduit 96F8083
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:292mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:76mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:292mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:76mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 298-13938-ND PLT3S-M30 96F8083
Product Name Cable Ties and Zip Ties Cable Tie, 11.5"L (292mm) Standard, Heat Cable Ties; Cable Tie Material Panduit
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details