Panduit Corp. Cable Ties and Zip Ties PLT3S-M2

Description
"Standard, Locking Red 3.00"" (76.20mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Red 3.00"" (76.20mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13057-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13057-ND
Cable Ties and Zip Ties 298-13057-ND
"Standard, Locking Red 3.00"" (76.20mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Locking Red 3.00"" (76.20mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, 11.5
Wilmington, MA, United States
Cable Tie, 11.5"L (292mm) Standard, Nylo
PLT3S-M2
Cable Tie, 11.5"L (292mm) Standard, Nylo PLT3S-M2
Cable Tie, 11.5"L (292mm) Standard, Nylo

Cable Tie, 11.5"L (292mm) Standard, Nylo

Buy Now
Cable Tie, 292Mm, Nylon 6.6, 50Lb, Red; Cable Tie Material Panduit - 61AC8010 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 292Mm, Nylon 6.6, 50Lb, Red; Cable Tie Material Panduit
61AC8010
Cable Tie, 292Mm, Nylon 6.6, 50Lb, Red; Cable Tie Material Panduit 61AC8010
CABLE TIE, 292MM, NYLON 6.6, 50LB, RED; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Red; Cable Tie Length:292mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:76mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, 292MM, NYLON 6.6, 50LB, RED; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Red; Cable Tie Length:292mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:76mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 298-13057-ND PLT3S-M2 61AC8010
Product Name Cable Ties and Zip Ties Cable Tie, 11.5"L (292mm) Standard, Nylo Cable Tie, 292Mm, Nylon 6.6, 50Lb, Red; Cable Tie Material Panduit
Color Red
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details