Panduit Corp. Cable Tie, 11.4"L (290mm), Intermediate, PLT3I-M3

Description
Cable Tie, 11.4"L (290mm), Intermediate,
Request a Quote Datasheet
Description
Cable Tie, 11.4"L (290mm), Intermediate,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 11.4
Wilmington, MA, United States
Cable Tie, 11.4"L (290mm), Intermediate,
PLT3I-M3
Cable Tie, 11.4"L (290mm), Intermediate, PLT3I-M3
Cable Tie, 11.4"L (290mm), Intermediate,

Cable Tie, 11.4"L (290mm), Intermediate,

Buy Now
Cable Ties and Zip Ties - 298-13926-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13926-ND
Cable Ties and Zip Ties 298-13926-ND
"Standard, Locking Orange 3.00"" (76.20mm) 0.145"" (3.68mm) 40 lbs (18.14 kg)"

"Standard, Locking Orange 3.00"" (76.20mm) 0.145"" (3.68mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
Cable Tie, 290Mm L, Nylon, 40Lb, Orange, Pk1000; Cable Tie Material Panduit - 97B0618 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 290Mm L, Nylon, 40Lb, Orange, Pk1000; Cable Tie Material Panduit
97B0618
Cable Tie, 290Mm L, Nylon, 40Lb, Orange, Pk1000; Cable Tie Material Panduit 97B0618
CABLE TIE, 290MM L, NYLON, 40LB, ORANGE, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:290mm; Cable Tie Width:3.7mm; Cable Bundle Diameter Max:76mm; Cable Tie Type:Intermediate; Product Range:-; Colour:OrangeRoHS Compliant: Yes

CABLE TIE, 290MM L, NYLON, 40LB, ORANGE, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:290mm; Cable Tie Width:3.7mm; Cable Bundle Diameter Max:76mm; Cable Tie Type:Intermediate; Product Range:-; Colour:OrangeRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number PLT3I-M3 298-13926-ND 97B0618
Product Name Cable Tie, 11.4"L (290mm), Intermediate, Cable Ties and Zip Ties Cable Tie, 290Mm L, Nylon, 40Lb, Orange, Pk1000; Cable Tie Material Panduit
Color Orange
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 2-604771-9 - TE Connectivity
Specs
Material Nylon
Length 4.06 inch (103 mm)
View Details
3 suppliers