Panduit Corp. Cable Ties and Zip Ties PLT3I-M10

Description
"Standard, Locking White 3.00"" (76.20mm) 0.145"" (3.68mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet
Description
"Standard, Locking White 3.00"" (76.20mm) 0.145"" (3.68mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-20137-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-20137-ND
Cable Ties and Zip Ties 298-20137-ND
"Standard, Locking White 3.00"" (76.20mm) 0.145"" (3.68mm) 40 lbs (18.14 kg)"

"Standard, Locking White 3.00"" (76.20mm) 0.145"" (3.68mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
Cable Ties; Cable Tie Material Panduit - 97B0615 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
97B0615
Cable Ties; Cable Tie Material Panduit 97B0615
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:290mm; Cable Tie Width:3.7mm; Cable Bundle Diameter Max:76mm; Cable Tie Type:Intermediate; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:290mm; Cable Tie Width:3.7mm; Cable Bundle Diameter Max:76mm; Cable Tie Type:Intermediate; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-20137-ND 97B0615
Product Name Cable Ties and Zip Ties Cable Ties; Cable Tie Material Panduit
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Black Cable Straps - C655096 - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Color Black
View Details
Cable Ties - 102537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details