Panduit Corp. Cable Ties and Zip Ties PLT3I-M0

Description
"Standard, Locking Black 3.00"" (76.20mm) 0.145"" (3.68mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 3.00"" (76.20mm) 0.145"" (3.68mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-10514-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-10514-ND
Cable Ties and Zip Ties 298-10514-ND
"Standard, Locking Black 3.00"" (76.20mm) 0.145"" (3.68mm) 40 lbs (18.14 kg)"

"Standard, Locking Black 3.00"" (76.20mm) 0.145"" (3.68mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
Cable Tie, 11.4
Wilmington, MA, United States
Cable Tie, 11.4"L (290mm), Intermediate, Weather Resistan
PLT3I-M0
Cable Tie, 11.4"L (290mm), Intermediate, Weather Resistan PLT3I-M0
Cable Tie, 11.4"L (290mm), Intermediate, Weather Resistan

Cable Tie, 11.4"L (290mm), Intermediate, Weather Resistan

Buy Now
Cable Tie, 290Mm, Nylon 6.6, 40Lb, Blk; Cable Tie Material Panduit - 61AC8005 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 290Mm, Nylon 6.6, 40Lb, Blk; Cable Tie Material Panduit
61AC8005
Cable Tie, 290Mm, Nylon 6.6, 40Lb, Blk; Cable Tie Material Panduit 61AC8005
CABLE TIE, 290MM, NYLON 6.6, 40LB, BLK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:290mm; Cable Tie Width:3.7mm; Cable Bundle Diameter Max:76mm; Minimum Loop Tensile Strength:40lb; Cable RoHS Compliant: Yes

CABLE TIE, 290MM, NYLON 6.6, 40LB, BLK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:290mm; Cable Tie Width:3.7mm; Cable Bundle Diameter Max:76mm; Minimum Loop Tensile Strength:40lb; Cable RoHS Compliant: Yes

Supplier's Site
Cable Ties; Cable Tie Material Panduit - 96F8064 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
96F8064
Cable Ties; Cable Tie Material Panduit 96F8064
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:290mm; Cable Tie Width:3.7mm; Cable Bundle Diameter Max:76mm; Cable Tie Type:Intermediate; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:290mm; Cable Tie Width:3.7mm; Cable Bundle Diameter Max:76mm; Cable Tie Type:Intermediate; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 298-10514-ND PLT3I-M0 61AC8005
Product Name Cable Ties and Zip Ties Cable Tie, 11.4"L (290mm), Intermediate, Weather Resistan Cable Tie, 290Mm, Nylon 6.6, 40Lb, Blk; Cable Tie Material Panduit
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details