Panduit Corp. CABLE TIE, 11.4"L (290MM), INTERMEDIATE, PLT3I-C

Description
CABLE TIE, 11.4"L (290MM), INTERMEDIATE,
Request a Quote Datasheet
Description
CABLE TIE, 11.4"L (290MM), INTERMEDIATE,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CABLE TIE, 11.4
Wilmington, MA, United States
CABLE TIE, 11.4"L (290MM), INTERMEDIATE,
PLT3I-C
CABLE TIE, 11.4"L (290MM), INTERMEDIATE, PLT3I-C
CABLE TIE, 11.4"L (290MM), INTERMEDIATE,

CABLE TIE, 11.4"L (290MM), INTERMEDIATE,

Buy Now
Cable Ties and Zip Ties - 298-1032-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-1032-ND
Cable Ties and Zip Ties 298-1032-ND
"Standard, Locking Natural 3.00"" (76.20mm) 0.145"" (3.68mm) 40 lbs (18.14 kg)"

"Standard, Locking Natural 3.00"" (76.20mm) 0.145"" (3.68mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
CABLE TIE, NYLON 6.6, PAN-TY; 11.5IN - 70043886 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE TIE, NYLON 6.6, PAN-TY; 11.5IN
70043886
CABLE TIE, NYLON 6.6, PAN-TY; 11.5IN 70043886
Pan-Ty® Cable Ties Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments. The Pan-Ty Cable Ties are designed for use in numerous applications to meet a variety of needs in the OEM, MRO, and Construction Markets. They are made with one-piece construction for consistent performance and reliablity along with the lowest threading force of any one-piece cable tie in the industry. Intermediate Cross Section For indoor use Versatile cable ties can be used in countless applications One-piece construction for consistent performance and reliability Lowest threading force of any one-piece cable tie in the industry A variety of materials and colors available for specific applications Miniature to Standard cross sections feature a curved tip for easy threading and handling

Pan-Ty® Cable Ties
Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments.
The Pan-Ty Cable Ties are designed for use in numerous applications to meet a variety of needs in the OEM, MRO, and Construction Markets. They are made with one-piece construction for consistent performance and reliablity along with the lowest threading force of any one-piece cable tie in the industry.
Intermediate Cross Section

  • For indoor use
  • Versatile cable ties can be used in countless applications
  • One-piece construction for consistent performance and reliability
  • Lowest threading force of any one-piece cable tie in the industry
  • A variety of materials and colors available for specific applications
  • Miniature to Standard cross sections feature a curved tip for easy threading and handling
Supplier's Site
Cable Tie, Nat, 290X3.7Mm, Pk100; Cable Tie Material Panduit - 24M6074 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Nat, 290X3.7Mm, Pk100; Cable Tie Material Panduit
24M6074
Cable Tie, Nat, 290X3.7Mm, Pk100; Cable Tie Material Panduit 24M6074
CABLE TIE, NAT, 290X3.7MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:290mm; Cable Tie Width:3.7mm; Cable Bundle Diameter Max:76mm; Minimum Loop Tensile Strength:40lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, NAT, 290X3.7MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:290mm; Cable Tie Width:3.7mm; Cable Bundle Diameter Max:76mm; Minimum Loop Tensile Strength:40lb; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Ties; Cable Tie Material Panduit - 78F584 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
78F584
Cable Ties; Cable Tie Material Panduit 78F584
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:290mm; Cable Tie Width:3.7mm; Cable Bundle Diameter Max:76mm; Cable Tie Type:Intermediate; Product Range:Pan-Ty PLT Series; Accessory Type:Cable Tie RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:290mm; Cable Tie Width:3.7mm; Cable Bundle Diameter Max:76mm; Cable Tie Type:Intermediate; Product Range:Pan-Ty PLT Series; Accessory Type:Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number PLT3I-C 298-1032-ND 70043886 24M6074
Product Name CABLE TIE, 11.4"L (290MM), INTERMEDIATE, Cable Ties and Zip Ties CABLE TIE, NYLON 6.6, PAN-TY; 11.5IN Cable Tie, Nat, 290X3.7Mm, Pk100; Cable Tie Material Panduit
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details