Panduit Corp. Cable Ties and Zip Ties PLT3H-TL109

Description
"Standard, Locking Green 3.00"" (76.20mm) 0.300"" (7.62mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Green 3.00"" (76.20mm) 0.300"" (7.62mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-22979-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-22979-ND
Cable Ties and Zip Ties 298-22979-ND
"Standard, Locking Green 3.00"" (76.20mm) 0.300"" (7.62mm) 50 lbs (22.68 kg)"

"Standard, Locking Green 3.00"" (76.20mm) 0.300"" (7.62mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, Green, 290Mm, Pk250; Cable Tie Material Panduit - 51R7075 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Green, 290Mm, Pk250; Cable Tie Material Panduit
51R7075
Cable Tie, Green, 290Mm, Pk250; Cable Tie Material Panduit 51R7075
CABLE TIE, GREEN, 290MM, PK250; Cable Tie Material:PP (Polypropylene); Cable Tie Colour:Green; Cable Tie Length:290mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:76mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, GREEN, 290MM, PK250; Cable Tie Material:PP (Polypropylene); Cable Tie Colour:Green; Cable Tie Length:290mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:76mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-22979-ND 51R7075
Product Name Cable Ties and Zip Ties Cable Tie, Green, 290Mm, Pk250; Cable Tie Material Panduit
Material Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - EN3742-021 - TE Connectivity
Specs
Material Stainless Steel
Length 20.47 inch (520 mm)
View Details